Status: | Active |
---|---|
Series: | TIP29A |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
3,800
in stock
|
Buy Now | |
Jameco Electronics
from US$0.19
|
1,487
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
119
in stock
|
Buy Now | |
element14
from US$0.30
|
85
in stock
|
Buy Now | |
Farnell
from US$0.39
|
85
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
NPN transistors |
Product Specifications |
---|
DS1852 NPN power transistors |
Technical Notes & Articles |
---|
TN0025 LED balancing circuit with power limit |
TN0026 LED balancing circuits |
TIP29A,Transistor,BJT NPN 60V 1A,TO220-3 | RS |
TIP29A Series NPN 60 V 1 A Power Transistor Through Hole - TO-220 | Future Electronics |
Power Transistor, Npn, 60V | Newark Electronics |
Transistor GP BJT NPN 60V 1A 3-Pin TO-220 Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
These Devices are Pb-Free and are RoHS Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 30W |
DC Collector Current | 1A |
DC Current Gain hFE | 40hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 700mV |
Continuous Collector Current Ic Max | 1A |
Current Ic Continuous a Max | 1A |
Current Ic hFE | 200mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 3MHz |
Gain Bandwidth ft Typ | 3MHz |
Hfe Min | 40 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 30W |
Voltage Vcbo | 60V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
TRANSISTOR, NPN, TO-220 | element14 |
Where can I find additional details, specifications and documents for a TIP29A?
Additional datasheets, footprints and schematics for TIP29A are listed on our Part Details page. You can also find images and similar parts to TIP29A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP29A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP29A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP29A fall under?
The TIP29A is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP29A when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP29A you can contact the distributor directly for product support, shipping queries etc.
Is the TIP29A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TIP29A have stock available?
Authorised distributors including RS, Jameco Electronics, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for TIP29A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP29A often in real-time on the comparison pages.
What if I can't find stock of TIP29A?
You can fill out our help required form which you can use to request a quote for TIP29A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.