Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
2,506
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
2,506
in stock
|
Buy Now | |
element14
from US$0.31
|
1,701
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
1,349
in stock
|
Buy Now | |
Jameco Electronics
from US$0.29
|
357
in stock
|
Buy Now | |
RS Americas
from US$1.03
|
34
in stock
|
Buy Now | |
Avnet Silica
-
|
39,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Rapid Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High DC Current Gain - hFE = 2500 (typ) @ IC = 4.0 Adc |
Collector-Emitter Sustaining Voltage @ 100 mA VCEO(sus) = 60 Vdc (Min) TIP120, TIP125 VCEO(sus) = 80 Vdc (Min) TIP121, TIP126 VCEO(sus) = 100 Vdc (Min) TIP122, TIP127 |
Low Collector-Emitter Saturation Voltage VCE(sat) = 2.0 Vdc (Max) @ IC= 3.0 Adc = 4.0 Vdc (Max) @ IC= 5.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Status: | Active |
---|---|
Series: | TIP127 |
RoHS: | Compliant |
Low collector-emitter saturation voltage |
Complementary NPN - PNP transistors |
Darlington Transistor, To-220 | Newark Electronics |
DARLINGTON TRANSISTOR, TO-220 | Farnell |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor Darlington PNP 100V 5A 3-Pin TO-220 Tube | Avnet Silica |
TIP127 Series PNP 100 V 5 A Complementary Power Darlington Transistor - TO-220-3 | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
Transition Frequency ft | - |
Power Dissipation Pd | 65W |
DC Collector Current | -5A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 5A |
Collector Emitter Saturation Voltage Vce(on) | -2V |
Continuous Collector Current Ic Max | 5A |
Current Ic Continuous a Max | 5A |
Current Ic hFE | 3A |
Full Power Rating Temperature | 25°C |
Hfe Min | 1000 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 65W |
Transistor Type | Darlington |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
DC Collector Current | -5A |
Power Dissipation Pd | 65W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TIP127?
Additional datasheets, footprints and schematics for TIP127 are listed on our Part Details page. You can also find images and similar parts to TIP127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP127 fall under?
The TIP127 is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP127 when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP127 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP127 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP127 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Transfer Multisort Elektronik and Jameco Electronics have stock available or on a lead time for TIP127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP127 often in real-time on the comparison pages.
What if I can't find stock of TIP127?
You can fill out our help required form which you can use to request a quote for TIP127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.