Status: | Active |
---|---|
Series: | TIP110 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
901
in stock
|
Buy Now | |
element14
from US$0.30
|
901
in stock
|
Buy Now | |
Farnell
from US$0.28
|
901
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
610
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
57
in stock
|
Buy Now | |
Avnet Silica
-
|
2,250
in stock
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High DC Current Gain - hFE = 2500 (typ) @ IC = 1.0 Adc |
Collector-Emitter Sustaining Voltage @ 30 mA VCEO(sus) = 60 Vdc (Min) TIP110, TIP115 VCEO(sus) = 80 Vdc (Min) TIP111, TIP116 VCEO(sus) = 100 Vdc (Min) TIP112, TIP117 |
Low Collector-Emitter Saturation Voltage VCE(sat) = 2.5 Vdc (Max) @ IC= 2.0 Adc = 4.0 Vdc (Max) @ IC= 5.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Description | TIP110, PNP , 2.0 A, 100 V |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 2 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2.5 |
hFE Min (k) | 0.5 |
hFE Max (k) | - |
fT Min (MHz) | 25 |
Package Type | TO-220-3 |
TIP Series 100 V 2 A PNP Medium Power Darlington Silicon Transistor TO-220AB | Future Electronics |
Transistor, Bipol, Pnp, 100V | Newark Electronics |
TRANSISTOR, BIPOL, PNP, 100V | element14 |
Transistor Darlington PNP 100V 2A 3-Pin TO-220AB Rail | Avnet America |
BIP T0220 PNP 2A 100V | RS |
Transistor: PNP | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TIP117G?
Additional datasheets, footprints and schematics for TIP117G are listed on our Part Details page. You can also find images and similar parts to TIP117G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP117G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP117G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP117G fall under?
The TIP117G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP117G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP117G you can contact the distributor directly for product support, shipping queries etc.
Is the TIP117G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP117G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TIP117G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP117G often in real-time on the comparison pages.
What if I can't find stock of TIP117G?
You can fill out our help required form which you can use to request a quote for TIP117G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.