Status: | Active |
---|---|
Series: | TIP112 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
3,760
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
3,072
in stock
|
Buy Now | |
element14
from US$0.33
|
3,072
in stock
|
Buy Now | |
Farnell
from US$0.31
|
3,072
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
234
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
550
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Distrelec
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
STMicroelectronics PREFERRED SALESTYPES |
MONOLITHIC DARLINGTON CONFIGURATION |
COMPLEMENTARY PNP - NPN DEVICES |
INTEGRATED ANTIPARALLEL COLLECTOR-EMITTER DIODE |
Trans Darlington NPN 100V 2A TO220 | RS |
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 2 W, 2 A, 1000 Rohs Compliant: Yes |Stmicroelectronics TIP112 | Newark Electronics |
DARLINGTON TRANSISTOR, TO-220 | element14 |
TIP112 Series NPN 100 V 2 A Complementary Power Darlington Transistor - TO-220-3 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor Darlington NPN 100V 2A 3-Pin TO-220 Tube | EBV Elektronik |
ST Darlington Transistor, NPN, 100V, TO-220 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | - |
Power Dissipation Pd | 50W |
DC Collector Current | 2A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Av Current Ic | 2A |
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Continuous Collector Current Ic Max | 2A |
Current Ic Continuous a Max | 2A |
Current Ic hFE | 1A |
Full Power Rating Temperature | 25°C |
Hfe Min | 1000 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 50W |
Termination Type | Through Hole |
Transistor Type | Darlington |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a TIP112?
Additional datasheets, footprints and schematics for TIP112 are listed on our Part Details page. You can also find images and similar parts to TIP112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP112 fall under?
The TIP112 is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to TIP112 when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP112 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP112 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TIP112 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TIP112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP112 often in real-time on the comparison pages.
What if I can't find stock of TIP112?
You can fill out our help required form which you can use to request a quote for TIP112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.