Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.38
|
4,300
in stock
|
Buy Now | |
element14
from US$0.28
|
3,576
in stock
|
Buy Now | |
Farnell
from US$0.36
|
3,526
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
766
in stock
|
Buy Now | |
Jameco Electronics
from US$0.25
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
9
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
2,550
in stock
|
Buy Now | |
RS
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High DC Current Gain - hFE = 2500 (typ) @ IC = 4.0 mAdc |
Collector-Emitter Sustaining Voltage--@ 30 mAdc VCEO(sus) = 60 Vdc (Min)-TIP100, TIP105 VCEO(sus) = 80 Vdc (Min)-TIP101, TIP106 VCEO(sus) = 100 Vdc (Min)-TIP102, TIP107 |
Low Collector-Emitter Saturation Voltage VCE(sat) = 2.0 Vdc (Max) @ IC= 3.0 Adc VCE(sat)= 2.5 Vdc (Max) @ IC= 8.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
TO-220 AB Compact Package |
Pb-Free Packages are Available |
Status: | Active |
---|---|
Series: | TIP107 |
RoHS: | Compliant |
STMicroelectronics PREFERRED SALESTYPES |
INTEGRATED ANTIPARALLEL COLLECTOR-EMITTER DIODE |
COMPLEMENTARY PNP - NPN DEVICES |
TIP107 Series PNP 100 V 8 A Complementary Power Darlington Transistor - TO-220-3 | Future Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
ST Darlington Transistor, TO-220AB, PNP, 100V | Distrelec |
Transistor Darlington PNP 100V 8A 3-Pin TO-220 Tube | Avnet Silica |
Trans Darlington PNP 100V 8A TO220 | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | - |
Power Dissipation Pd | 80W |
DC Collector Current | 8A |
DC Current Gain hFE | 200hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Av Current Ic | 8A |
Collector Emitter Saturation Voltage Vce(on) | 2V |
Continuous Collector Current Ic Max | 8A |
Current Ic Continuous a Max | 8A |
Current Ic hFE | 3A |
Hfe Min | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 80W |
Termination Type | Through Hole |
Transistor Type | Darlington |
Voltage Vcbo | 100V |
Voltage Vceo Max | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
DC Collector Current | 8A |
Power Dissipation Pd | 80W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
DARLINGTON TRANSISTOR, TO-220 | element14 |
Trans, Pnp, 100V, 8A, 150Deg C, 80W | Newark Electronics |
Where can I find additional details, specifications and documents for a TIP107?
Additional datasheets, footprints and schematics for TIP107 are listed on our Part Details page. You can also find images and similar parts to TIP107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP107 fall under?
The TIP107 is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP107 when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP107 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP107 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP107 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Jameco Electronics have stock available or on a lead time for TIP107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP107 often in real-time on the comparison pages.
What if I can't find stock of TIP107?
You can fill out our help required form which you can use to request a quote for TIP107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.