THS4531ID Amplifiers & Comparators by Texas Instruments

DIFF AMP RRO 5.5VIN 36MHZ 8SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.34

Distributor Stock
Logo for RS
RS
from US$2.50
551
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.34
5,371
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.76
288
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.31
-
Buy Now
Logo for element14
element14
from US$3.49
-
Buy Now
Logo for Farnell
Farnell
from US$3.46
-
Buy Now

Specifications

No. of Amplifiers 1Amplifiers
Input Offset Voltage 200µV
Gain dB Max -
Bandwidth 36MHz
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Amplifier Case Style SOIC
No. of Pins 8Pins
Supply Voltage Range 2.5V to 5.5V
Slew Rate 14V/µs
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.5V to 5.5V
Base Number 4531
Operating Temperature Range -40°C to +125°C
Supply Current 230µA

Alternative Descriptions

Ultra low power 0.25mA, RRO, fully differential amplifier | Texas Instruments
Differential Amp Low Power RRO 5V SOIC8 | RS
Diff Amp, Rro, 5.5Vin, 36Mhz, 8Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THS4531ID?

Additional datasheets, footprints and schematics for THS4531ID are listed on our Part Details page. You can also find images and similar parts to THS4531ID on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THS4531ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4531ID price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THS4531ID fall under?

The THS4531ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to THS4531ID when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THS4531ID you can contact the distributor directly for product support, shipping queries etc.

Is the THS4531ID RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THS4531ID have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for THS4531ID.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THS4531ID often in real-time on the comparison pages.

What if I can't find stock of THS4531ID?

You can fill out our help required form which you can use to request a quote for THS4531ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay