Status: | Unknown |
---|---|
Series: | TFPT |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
4,098
in stock
|
Buy Now | |
element14
from US$0.73
|
4,098
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
1,015
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Alumina substrate base with nickel based PTC thin film element |
0402, 0603, 0805, and 1206 sizes available |
Available in tape and reel packaging |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
Datasheet |
---|
TFPT |
General Information |
---|
SMD Thermistors-Sample Kit |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Application Matrix |
Tradeshow Brochure |
Product Sheet |
Support Tools |
---|
Infographic |
The Art of... |
Promograph - NLR |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
THERMISTOR, PTC, 0805, 1%, 1K | element14 |
Ptc Thermistor, 1K, 0805 | Newark Electronics |
TFPT Series 0805 PTC 1 kOhm â–’1 % Nickel Thin Film Linear Thermistor | Future Electronics |
Thermistor PTC 1KOhm 1% 2-Pin 0805 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TFPT0805L1001FV?
Additional datasheets, footprints and schematics for TFPT0805L1001FV are listed on our Part Details page. You can also find images and similar parts to TFPT0805L1001FV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFPT0805L1001FV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFPT0805L1001FV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFPT0805L1001FV fall under?
The TFPT0805L1001FV is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TFPT0805L1001FV when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFPT0805L1001FV you can contact the distributor directly for product support, shipping queries etc.
Is the TFPT0805L1001FV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TFPT0805L1001FV have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for TFPT0805L1001FV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFPT0805L1001FV often in real-time on the comparison pages.
What if I can't find stock of TFPT0805L1001FV?
You can fill out our help required form which you can use to request a quote for TFPT0805L1001FV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.