Status: | Unknown |
---|---|
Series: | TFPT |
RoHS: | Compliant |
Alumina substrate base with nickel based PTC thin film element |
0402, 0603, 0805, and 1206 sizes available |
Available in tape and reel packaging |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
Datasheet |
---|
TFPT |
General Information |
---|
SMD Thermistors-Sample Kit |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Application Matrix |
Tradeshow Brochure |
Product Sheet |
Support Tools |
---|
Infographic |
The Art of... |
Promograph - NLR |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thermistor, Ptc, 0805, 1%, 100R | Newark Electronics |
THERMISTOR, PTC, 0805, 1%, 100R | element14 |
Thermistor PTC 100Ohm 1% 2-Pin 0805 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TFPT0805L1000FV?
Additional datasheets, footprints and schematics for TFPT0805L1000FV are listed on our Part Details page. You can also find images and similar parts to TFPT0805L1000FV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFPT0805L1000FV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFPT0805L1000FV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFPT0805L1000FV fall under?
The TFPT0805L1000FV is listed under Circuit Protection > Thermistors > PTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to TFPT0805L1000FV when available in the PTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFPT0805L1000FV you can contact the distributor directly for product support, shipping queries etc.
Is the TFPT0805L1000FV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TFPT0805L1000FV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for TFPT0805L1000FV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFPT0805L1000FV often in real-time on the comparison pages.
What if I can't find stock of TFPT0805L1000FV?
You can fill out our help required form which you can use to request a quote for TFPT0805L1000FV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.