Status: | Unknown |
---|---|
Series: | TFPT |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
-
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Alumina substrate base with nickel based PTC thin film element |
0402, 0603, 0805, and 1206 sizes available |
Available in tape and reel packaging |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
Datasheet |
---|
TFPT |
General Information |
---|
SMD Thermistors-Sample Kit |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Application Matrix |
Tradeshow Brochure |
Product Sheet |
Support Tools |
---|
Infographic |
The Art of... |
Promograph - NLR |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Tfpt0603 150 1% E52 E3 |Vishay TFPT0603L1500FV | Newark Electronics |
TFPT0603 series 150 ohm 1 % SMD PTC Thermistor | Future Electronics |
Thermistor PTC 150Ohm 1% 2-Pin 0603 T/R | Avnet America |
nickel sensors, TFPT0603 150 1% E52 e3 | Vishay Dale TFPT0603L1500FV | RS Americas |
THERMISTOR, PTC, 0603, 1%, 150R | Farnell |
Where can I find additional details, specifications and documents for a TFPT0603L1500FV?
Additional datasheets, footprints and schematics for TFPT0603L1500FV are listed on our Part Details page. You can also find images and similar parts to TFPT0603L1500FV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFPT0603L1500FV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFPT0603L1500FV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFPT0603L1500FV fall under?
The TFPT0603L1500FV is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TFPT0603L1500FV when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFPT0603L1500FV you can contact the distributor directly for product support, shipping queries etc.
Is the TFPT0603L1500FV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TFPT0603L1500FV have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TFPT0603L1500FV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFPT0603L1500FV often in real-time on the comparison pages.
What if I can't find stock of TFPT0603L1500FV?
You can fill out our help required form which you can use to request a quote for TFPT0603L1500FV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.