Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 1mm |
Terminal Plating | Gold |
Overall Length | 7.9mm |
Length - Below Flange | 3.2mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Height Max | 7.9mm |
Body Plating | Gold |
Connector Colour | Natural |
Contact Material | Brass |
PCB Hole Diameter | 1mm |
Test Pin, Pcb, 1.0Mm,non Insulated Mounting Hole Rohs Compliant: Yes |Multicomp TEST-22 | Newark Electronics |
TEST PIN, PCB, 1.0MM, PK100 | Farnell |
Where can I find additional details, specifications and documents for a TEST-22?
Additional datasheets, footprints and schematics for TEST-22 are listed on our Part Details page. You can also find images and similar parts to TEST-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEST-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEST-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEST-22 fall under?
The TEST-22 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to TEST-22 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEST-22 you can contact the distributor directly for product support, shipping queries etc.
Is the TEST-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEST-22 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14 and Toby Electronics have stock available or on a lead time for TEST-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEST-22 often in real-time on the comparison pages.
What if I can't find stock of TEST-22?
You can fill out our help required form which you can use to request a quote for TEST-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.