Solder / Press Mount Turret Terminals

Parts from Solder / Press Mount Turret Terminals Category

Viewing page 1 of 10
1 to 20 of 200 parts currently displaying
4639-0-00-80-00-00-08-0 from Mill Max

TERMINAL, TURRET, 1.65MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.65mm; Terminal Plating:Tin; Overall Length:13.89mm; Length - Below Flange:10.9mm; Product Range:4639 Series RoHS Compliant: Yes

4717-0-00-80-00-00-08-0 from Mill Max

TERMINAL, TURRET, 1.65MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.65mm; Terminal Plating:Tin; Overall Length:11.35mm; Length - Below Flange:8.43mm; Product Range:4717 Series RoHS Compliant: Yes

9103-0-00-80-00-00-08-0 from Mill Max

TERMINAL, TURRET, 1.09MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.09mm; Terminal Plating:Tin; Overall Length:9.42mm; Length - Below Flange:7.62mm; Product Range:9103 Series RoHS Compliant: Yes

9242-0-00-80-00-00-08-0 from Mill Max

TERMINAL, TURRET, 2.39MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:2.39mm; Terminal Plating:Tin; Overall Length:12.55mm; Length - Below Flange:9.52mm; Product Range:9242 Series RoHS Compliant: Yes

4275-0-00-80-00-00-08-0 from Mill Max

TERMINAL, TURRET, 1.09MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.09mm; Terminal Plating:Tin; Overall Length:8.89mm; Length - Below Flange:5.97mm; Product Range:4275 Series RoHS Compliant: Yes

4658-0-00-80-00-00-08-0 from Mill Max

TERMINAL, TURRET, 1.09MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.09mm; Terminal Plating:Tin; Overall Length:5.26mm; Length - Below Flange:23.8mm; Product Range:4658 Series RoHS Compliant: Yes

1593-3 from Keystone
Keystone

TERMINALS; Insulation:Non Insulated; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Overall Length:6.9mm; Length - Below Flange:2.9mm; Product Range:-; Connector Type:Turret; Insulator Material:Uninsulated; Stud/Tab Size:2.9mm RoHS Compliant: Yes

5050865-5. from Amp - Te Connectivity
Amp - Te Connectivity

DISCRETE SOCKET, PC BOARD; INSULATION:NON INSULATED; MOUNTING HOLE DIA:1.83MM; TERMINAL PLATING:GOLD; OVERALL LENGTH:6.6MM; LENGTH - BELOW FLANGE:6.24MM; PRODUCT RANGE:-; CONNECTOR TYPE:PCB SOCKET; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES

H2073Z01 from Harwin
Harwin

TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.78mm; Terminal Plating:Tin; Overall Length:13.08mm; Length - Below Flange:3.96mm; Product Range:-; Board Thickness:3.2mm; Connector Type:Turret RoHS Compliant: Yes

9-1593-3TL from Keystone
Keystone

TERMINAL, TURRET, 1.57MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Overall Length:6.88mm; Length - Below Flange:2.92mm; Product Range:- RoHS Compliant: No

1532-2 from Keystone
Keystone

TERMINAL, TURRET, 2.94MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:2.94mm; Terminal Plating:Tin; Overall Length:8.61mm; Length - Below Flange:2.67mm; Product Range:- RoHS Compliant: Yes

3920-0-01-15-00-00-08-0 from Mill Max

TERMINAL, TURRET, CRIMP, 13.5MM; Insulation:Non Insulated; Mounting Hole Dia:1.016mm; Terminal Plating:Gold; Overall Length:13.5mm; Length - Below Flange:6.769mm; Product Range:39xx-0 Series; Contact Size:20 AWG RoHS Compliant: Yes

3922-0-01-15-00-00-08-0 from Mill Max

TERMINAL, TURRET, CRIMP, 13.5MM; Insulation:Non Insulated; Mounting Hole Dia:0.762mm; Terminal Plating:Gold; Overall Length:13.5mm; Length - Below Flange:6.769mm; Product Range:39xx-0 Series; Contact Size:22 AWG RoHS Compliant: Yes

3912-0-01-15-00-00-08-0 from Mill Max

TERMINAL, TURRET, CRIMP, 13.5MM; Insulation:Non Insulated; Mounting Hole Dia:2.388mm; Terminal Plating:Gold; Overall Length:13.5mm; Length - Below Flange:6.769mm; Product Range:39xx-0 Series; Contact Size:12 AWG RoHS Compliant: Yes

3914-0-01-15-00-00-08-0 from Mill Max

TERMINAL, TURRET, CRIMP, 12.725MM; Insulation:Non Insulated; Mounting Hole Dia:1.956mm; Terminal Plating:Gold; Overall Length:12.725mm; Length - Below Flange:4.039mm; Product Range:39xx-0 Series; Contact Size:14 AWG RoHS Compliant: Yes

3916-0-01-15-00-00-08-0 from Mill Max

TERMINAL, TURRET, CRIMP, 13.5MM; Insulation:Non Insulated; Mounting Hole Dia:1.588mm; Terminal Plating:Gold; Overall Length:13.5mm; Length - Below Flange:6.769mm; Product Range:39xx-0 Series; Contact Size:16 AWG RoHS Compliant: Yes

1633-3 from Keystone
Keystone

TERMINAL, TURRET, 0.81MM, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:0.81mm; Terminal Plating:Tin; Overall Length:8.33mm; Length - Below Flange:2.8mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

460-2970-02-03-00 from Cambion

TEST POINT, PCB; Insulation:-; Mounting Hole Dia:-; Terminal Plating:-; Overall Length:-; Length - Below Flange:-; Product Range:460 Series; Contact Material:Brass; Contact Plating:Gold Plated Contacts; No. of Contacts:1Contacts RoHS Compliant: Yes

460-2970-03-03-00 from Cambion

SWAGE TERMINAL, PIN, 1.02MM; Insulation:Non Insulated; Mounting Hole Dia:1.09mm; Terminal Plating:Gold; Overall Length:11mm; Length - Below Flange:2.87mm; Product Range:-; Connector Type:Pin; Contact Material:Brass RoHS Compliant: Yes

450-3286-01-03-00 from Cambion

TERMINAL, SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:2.26mm; Terminal Plating:Gold; Overall Length:5.99mm; Length - Below Flange:5.08mm; Product Range:-; Body Material:Brass; Connector Type:Cage Jack RoHS Compliant: Yes

See more parts featured in this category or return to Crimp Terminals / Solder Terminals & Splices
Viewing page 1 of 10
1 to 20 of 200 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay