Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
2,260
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
2,995
in stock
|
Buy Now | |
element14
from US$0.32
|
820
in stock
|
Buy Now | |
Farnell
from US$0.30
|
820
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
-
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wavelength Typ | 870nm |
---|---|
Viewing Angle | 60° |
Power Consumption | 100mW |
No. of Pins | 2Pins |
Transistor Case Style | 0805 |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Current Ic Typ | 20mA |
Transistor Polarity | NPN |
PHOTO TRANSISTOR 750-1010NM | TTI Europe |
IR Phototransistor 0805, 870nm | RS |
PHOTOTRANSISTOR AECQ101,FILTER | Rutronik |
Phot Trans Pcb-Smd Daylight Filter 870Nm |Vishay TEMT7100X01 | Newark Electronics |
TEMT7100X01 Series 20 V 20 mA 870 nm Surface Mount Silicon Phototransistor | Future Electronics |
Phototransistor IR Chip Silicon 870nm 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a TEMT7100X01?
Additional datasheets, footprints and schematics for TEMT7100X01 are listed on our Part Details page. You can also find images and similar parts to TEMT7100X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEMT7100X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEMT7100X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEMT7100X01 fall under?
The TEMT7100X01 is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to TEMT7100X01 when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEMT7100X01 you can contact the distributor directly for product support, shipping queries etc.
Is the TEMT7100X01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEMT7100X01 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for TEMT7100X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEMT7100X01 often in real-time on the comparison pages.
What if I can't find stock of TEMT7100X01?
You can fill out our help required form which you can use to request a quote for TEMT7100X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.