Status: | Unknown |
---|---|
Series: | TDS Series |
RoHS: | Unknown |
Prices starting from US$1.88
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SP3T |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | TDS Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (27-Jun-2018) |
Dip Switch, 8Pos, Sp3T, Slide, Smd | Newark Electronics |
DIP SWITCH, 8POS, SP3T, SLIDE, SMD | element14 |
Tri-State DIP Switch SPST 8 Position 25mA 24 VDC 16-Pin Surface Mount T/R | Avnet America |
Switch, Tri-State DIP 8P G Raised T&R | TE Connectivity TDS08SGNNTR04 | RS Americas |
Where can I find additional details, specifications and documents for a TDS08SGNNTR04?
Additional datasheets, footprints and schematics for TDS08SGNNTR04 are listed on our Part Details page. You can also find images and similar parts to TDS08SGNNTR04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDS08SGNNTR04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDS08SGNNTR04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDS08SGNNTR04 fall under?
The TDS08SGNNTR04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TDS08SGNNTR04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDS08SGNNTR04 you can contact the distributor directly for product support, shipping queries etc.
Is the TDS08SGNNTR04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDS08SGNNTR04 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TDS08SGNNTR04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDS08SGNNTR04 often in real-time on the comparison pages.
What if I can't find stock of TDS08SGNNTR04?
You can fill out our help required form which you can use to request a quote for TDS08SGNNTR04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.