Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.35
Power Load Switch Type | High Side Low Side |
---|---|
Input Voltage | - |
Current Limit | - |
On State Resistance | - |
Distribution Switch Case Style | SOIC |
No. of Pins | 8Pins |
Thermal Protection | - |
On / Enable Input Polarity | - |
No. of Outputs | 2Outputs |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TDE1707 Series 48 V 0.5 A Surface Mount Intelligent Power Switch - SOIC-8 | Future Electronics |
Power Switch Hi Side/Lo Side 0.5A 8-Pin SO N T/R | EBV Elektronik |
Motion Control & Automation |Stmicroelectronics TDE1707BFPT | Newark Electronics |
Where can I find additional details, specifications and documents for a TDE1707BFPT?
Additional datasheets, footprints and schematics for TDE1707BFPT are listed on our Part Details page. You can also find images and similar parts to TDE1707BFPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDE1707BFPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDE1707BFPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDE1707BFPT fall under?
The TDE1707BFPT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TDE1707BFPT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDE1707BFPT you can contact the distributor directly for product support, shipping queries etc.
Is the TDE1707BFPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDE1707BFPT have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, Avnet Silica, Avnet America and Farnell have stock available or on a lead time for TDE1707BFPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDE1707BFPT often in real-time on the comparison pages.
What if I can't find stock of TDE1707BFPT?
You can fill out our help required form which you can use to request a quote for TDE1707BFPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.