Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 32W |
Supply Voltage Range | 8V to 18V |
Amplifier Case Style | PowerSO |
No. of Pins | 20Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Audio Amplifiers 32W AB Bridge Audio 40 W/3.2 Ohm AMP. PKG:PowerSO20 | Future Electronics |
Audio Amp Speaker 1-Channel Mono Class-AB 20-Pin PowerSO Slug Up Tube | Avnet America |
AUDIO AMP, CLASS AB, 32W, POWERSO-20 | Farnell |
Audio Power |Stmicroelectronics TDA7391PDU | Newark Electronics |
Where can I find additional details, specifications and documents for a TDA7391PDU?
Additional datasheets, footprints and schematics for TDA7391PDU are listed on our Part Details page. You can also find images and similar parts to TDA7391PDU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7391PDU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7391PDU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7391PDU fall under?
The TDA7391PDU is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7391PDU when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7391PDU you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7391PDU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA7391PDU have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for TDA7391PDU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7391PDU often in real-time on the comparison pages.
What if I can't find stock of TDA7391PDU?
You can fill out our help required form which you can use to request a quote for TDA7391PDU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.