Status: | Unknown |
---|---|
Series: | Class AB Dual Audio Amplifier |
RoHS: | Unknown |
Prices starting from US$3.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.30
|
140
in stock
|
Buy Now | |
Future Electronics
from US$3.20
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.93
|
820
in stock
|
Buy Now | |
element14
from US$3.67
|
634
in stock
|
Buy Now | |
Farnell
from US$4.20
|
634
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.48
|
117
in stock
|
Buy Now | |
Distrelec
from US$6.49
|
18
in stock
|
Buy Now | |
Avnet Silica
-
|
1,075
in stock
|
Buy Now | |
EBV Elektronik
-
|
400
in stock
|
Buy Now | |
Avnet America
from US$3.43
|
-
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 25W |
Supply Voltage Range | ± 5V to ± 25V |
Amplifier Case Style | Multiwatt |
No. of Pins | 11Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | Class AB Dual Audio Amplifier |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 5V to ± 25V |
Input Offset Voltage Max | 20mV |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -20°C to +85°C |
Output Power (Pout) | 25W |
Supply Voltage Max | 25V |
Supply Voltage Min | 5V |
THD + N | 0.01% @ 1W 8ohm VS=± 20V |
Termination Type | Through Hole |
TDA7265 Series 25 V 25 W Stereo Amplifier with Mute & ST-BY - MULTIWATT-11 | Future Electronics |
Stereo Amplifier, Ab, Multiwatt-11 | Newark Electronics |
IC, AMP, AUDIO 25+25W | element14 |
25 + 25W Audio Amplifier W/Mute TDA7265 | RS |
IC: audio amplifier | Transfer Multisort Elektronik |
ST Audio/Video IC, 30W, Multiwatt | Distrelec |
Audio Amp Speaker 2-CH Stereo 25W Class-AB 11-Pin(11+Tab) MULTIWATT V Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a TDA7265?
Additional datasheets, footprints and schematics for TDA7265 are listed on our Part Details page. You can also find images and similar parts to TDA7265 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7265 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7265 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7265 fall under?
The TDA7265 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7265 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7265 you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7265 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA7265 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TDA7265.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7265 often in real-time on the comparison pages.
What if I can't find stock of TDA7265?
You can fill out our help required form which you can use to request a quote for TDA7265 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.