Status: | Unknown |
---|---|
Series: | COTS-Plus TCS Series |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 4V |
Product Range | COTS-Plus TCS Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | E |
ESR | 0.012ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Cap, 1000Μf, 4V, 20% Rohs Compliant: Yes |Kyocera Avx TCSE108M004CRSZ0723E | Newark Electronics |
Cap Tant Polymer 470uF 4V E CASE 20% SMD 12m Ohm 125°C T/R | Avnet America |
Polymer - high rel.1000 uF,4 V | AVX TCSE108M004CRSZ0723E | RS Americas |
CAP, 1000µF, 4V, 20% | element14 |
Where can I find additional details, specifications and documents for a TCSE108M004CRSZ0723E?
Additional datasheets, footprints and schematics for TCSE108M004CRSZ0723E are listed on our Part Details page. You can also find images and similar parts to TCSE108M004CRSZ0723E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCSE108M004CRSZ0723E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCSE108M004CRSZ0723E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCSE108M004CRSZ0723E fall under?
The TCSE108M004CRSZ0723E is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCSE108M004CRSZ0723E when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCSE108M004CRSZ0723E you can contact the distributor directly for product support, shipping queries etc.
Is the TCSE108M004CRSZ0723E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCSE108M004CRSZ0723E have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TCSE108M004CRSZ0723E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCSE108M004CRSZ0723E often in real-time on the comparison pages.
What if I can't find stock of TCSE108M004CRSZ0723E?
You can fill out our help required form which you can use to request a quote for TCSE108M004CRSZ0723E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.