TCRD336M016R0070J Capacitors by KYOCERA AVX

CAP 33µF 16V 20%

Status: Unknown
Series: TCR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Professional Conductive Polymer Chip Capacitors

Where to Buy

Prices starting from US$3.34

Distributor Stock
Logo for Farnell
Farnell
from US$3.34
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 16V
Product Range TCR Series
Capacitance Tolerance ± 20%
Manufacturer Size Code D
ESR 0.07ohm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Tantalum Capacitor Case 2917 [7343 Metric]

Alternative Descriptions

CAP, 33µF, 16V, 20% | Farnell
Tantalum Polymer Capacitor, 33 uF, 16 V, ± 20%, D, 70 mohm, 2917 [7343-31 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCRD336M016R0070J?

Additional datasheets, footprints and schematics for TCRD336M016R0070J are listed on our Part Details page. You can also find images and similar parts to TCRD336M016R0070J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCRD336M016R0070J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCRD336M016R0070J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCRD336M016R0070J fall under?

The TCRD336M016R0070J is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCRD336M016R0070J when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCRD336M016R0070J you can contact the distributor directly for product support, shipping queries etc.

Is the TCRD336M016R0070J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCRD336M016R0070J have stock available?

Authorised distributors including Farnell and Avnet America have stock available or on a lead time for TCRD336M016R0070J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCRD336M016R0070J often in real-time on the comparison pages.

What if I can't find stock of TCRD336M016R0070J?

You can fill out our help required form which you can use to request a quote for TCRD336M016R0070J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay