Status: | Unknown |
---|---|
Series: | TCR Series |
RoHS: | Unknown |
Prices starting from US$4.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.19
|
No stock
|
Buy Now |
Capacitance | 15µF |
---|---|
Voltage Rating | 25V |
Product Range | TCR Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.07ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor Case | 2917 [7343 Metric] |
CAP, 15µF, 25V, 20% | Farnell |
Where can I find additional details, specifications and documents for a TCRD156M025R0070J?
Additional datasheets, footprints and schematics for TCRD156M025R0070J are listed on our Part Details page. You can also find images and similar parts to TCRD156M025R0070J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCRD156M025R0070J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCRD156M025R0070J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCRD156M025R0070J fall under?
The TCRD156M025R0070J is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCRD156M025R0070J when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCRD156M025R0070J you can contact the distributor directly for product support, shipping queries etc.
Is the TCRD156M025R0070J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCRD156M025R0070J have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TCRD156M025R0070J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCRD156M025R0070J often in real-time on the comparison pages.
What if I can't find stock of TCRD156M025R0070J?
You can fill out our help required form which you can use to request a quote for TCRD156M025R0070J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.