Status: | Unknown |
---|---|
Series: | TCN Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
5,000
in stock
|
Buy Now | |
element14
from US$0.62
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
2,060
in stock
|
Buy Now | |
Avnet Asia
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
-
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 16V |
Product Range | TCN Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | T |
ESR | 0.15ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
AE Capacitor Case | SMD |
Capacitor Case Style | 1210 [3528 Metric] |
Leakage Current | 75.2µA |
Lifetime @ Temperature | 2000 hours @ 85°C |
Cap, 47Uf, 16V, Tant, 1210 Rohs Compliant: Yes |Kyocera Avx TCNT476M016R0150E | Newark Electronics |
CAP, 47UF, 16V, TANT, 1210 | element14 |
Tantalum Polymer Capacitor, 47 uF, 16 V, ± 20%, T, 150 mohm, 1210 [3528-12 Metric] | Avnet Asia |
TC 47uF 16V 20% Case T 150mOhm | Rutronik |
Cap Tant Polymer 47uF 16VDC T CASE 20% (3.5 X 2.8 X 1.2mm) Undertab SMD 3528-12 | Future Electronics |
Polymer - standard and low profile47 uF,16 V | AVX TCNT476M016R0150E | RS Americas |
Tantalum Polymer Capacitor, 47 uF, 16 V, � 20%, T, 150 mohm, 1210 [3528-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCNT476M016R0150E?
Additional datasheets, footprints and schematics for TCNT476M016R0150E are listed on our Part Details page. You can also find images and similar parts to TCNT476M016R0150E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCNT476M016R0150E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCNT476M016R0150E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCNT476M016R0150E fall under?
The TCNT476M016R0150E is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCNT476M016R0150E when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCNT476M016R0150E you can contact the distributor directly for product support, shipping queries etc.
Is the TCNT476M016R0150E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCNT476M016R0150E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Asia have stock available or on a lead time for TCNT476M016R0150E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCNT476M016R0150E often in real-time on the comparison pages.
What if I can't find stock of TCNT476M016R0150E?
You can fill out our help required form which you can use to request a quote for TCNT476M016R0150E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.