Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | T |
ESR | 0.07ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 100Μf, 6.3V, 20% Rohs Compliant: Yes |Kyocera Avx TCJT107M006R0070 | Newark Electronics |
CAP, 100µF, 6.3V, 20% | element14 |
Tantalum Polymer Capacitor, 100 uF, 6.3 V, ± 20%, T, 70 mohm, 1210 [3528-12 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TCJT107M006R0070?
Additional datasheets, footprints and schematics for TCJT107M006R0070 are listed on our Part Details page. You can also find images and similar parts to TCJT107M006R0070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJT107M006R0070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJT107M006R0070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJT107M006R0070 fall under?
The TCJT107M006R0070 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJT107M006R0070 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJT107M006R0070 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJT107M006R0070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJT107M006R0070 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TCJT107M006R0070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJT107M006R0070 often in real-time on the comparison pages.
What if I can't find stock of TCJT107M006R0070?
You can fill out our help required form which you can use to request a quote for TCJT107M006R0070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.