Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.40
|
54
in stock
|
Buy Now | |
TTI Europe
from US$1.64
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.16
|
111
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
54
in stock
|
Buy Now | |
element14
from US$1.40
|
54
in stock
|
Buy Now | |
Avnet America
-
|
400
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 25V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | E |
ESR | 0.08ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Tantalum Capacitor Case | 2917 [7343 Metric] |
100UF 25V 20% E LOW ESR | TTI Europe |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Cap, 100Μf, 25V, 20%, 2917 | Newark Electronics |
CAP, 100µF, 25V, 20%, 2917 | element14 |
Tantalum Polymer Capacitor, 100 uF, 25 V, ± 20%, E, 80 mohm, 2917 [7343-43 Metric] | Avnet America |
TCJ Series 100 uF ▒20% 25 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 100 uF, 25 V, � 20%, E, 80 mohm, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJE107M025R0080?
Additional datasheets, footprints and schematics for TCJE107M025R0080 are listed on our Part Details page. You can also find images and similar parts to TCJE107M025R0080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJE107M025R0080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJE107M025R0080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJE107M025R0080 fall under?
The TCJE107M025R0080 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJE107M025R0080 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJE107M025R0080 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJE107M025R0080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJE107M025R0080 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCJE107M025R0080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJE107M025R0080 often in real-time on the comparison pages.
What if I can't find stock of TCJE107M025R0080?
You can fill out our help required form which you can use to request a quote for TCJE107M025R0080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.