Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 63V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | E |
ESR | 0.1ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Tantalum Capacitor Case | 2917 [7343 Metric] |
TCJ Series 2917 10 uF 63 V Surface Mount Polymer Electrolytic Chip Capacitor | Future Electronics |
Capacitor, Tantalum Polymer, 10Uf, 63V, 2917 | Newark Electronics |
Tantalum Polymer Capacitor, 10 uF, 63 V, ± 20%, E, 100 mohm, 2917 [7343-43 Metric] | Avnet America |
CAP, 10µF, 63V, 20%, 2917 | Farnell |
Tantalum Polymer Capacitor, 10 uF, 63 V, � 20%, E, 100 mohm, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJE106M063R0100?
Additional datasheets, footprints and schematics for TCJE106M063R0100 are listed on our Part Details page. You can also find images and similar parts to TCJE106M063R0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJE106M063R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJE106M063R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJE106M063R0100 fall under?
The TCJE106M063R0100 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJE106M063R0100 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJE106M063R0100 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJE106M063R0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJE106M063R0100 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for TCJE106M063R0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJE106M063R0100 often in real-time on the comparison pages.
What if I can't find stock of TCJE106M063R0100?
You can fill out our help required form which you can use to request a quote for TCJE106M063R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.