Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.57
Capacitance | 220µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
ESR | 0.025ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TC 220uF 10V 20% Case D 25mOhm | Rutronik |
Cap, 220Uf, 10V, Tant, Polymer, D | Newark Electronics |
Tantalum Capacitors - Polymer 10V 220uF 10% 2917 ESR=25mOhm | Future Electronics |
Tantalum Polymer Capacitor, 220 uF, 10 V, ± 20%, D, 25 mohm, 2917 [7343-31 Metric] | Avnet America |
CAP, 220UF, 10V, TANT, POLYMER, D | element14 |
Where can I find additional details, specifications and documents for a TCJD227M010R0025?
Additional datasheets, footprints and schematics for TCJD227M010R0025 are listed on our Part Details page. You can also find images and similar parts to TCJD227M010R0025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJD227M010R0025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD227M010R0025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJD227M010R0025 fall under?
The TCJD227M010R0025 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJD227M010R0025 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD227M010R0025 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJD227M010R0025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJD227M010R0025 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TCJD227M010R0025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJD227M010R0025 often in real-time on the comparison pages.
What if I can't find stock of TCJD227M010R0025?
You can fill out our help required form which you can use to request a quote for TCJD227M010R0025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.