Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
497
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Farnell
from US$0.73
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68µF |
---|---|
Voltage Rating | 6.3V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.055ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Tantalum Polymer Capacitor, 68 uF, 6.3 V, ± 20%, B, 55 mohm, 1210 [3528-21 Metric] | Avnet America |
TCJ Series 68 uF ▒20 % 6.3 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
TCJ tantalum capacitor SMT 6.3V 68uF | RS |
Capacitance:68Μf | Newark Electronics |
68uF SMD Solid Polymer Tantalum Electrolytic Capacitor,6.3V dc +/-20%,TCJ Series | AVX TCJB686M006R0055 | RS Americas |
CAP, 68µF, 6.3V, 20%, 1210, SMD | Farnell |
Tantalum Polymer Capacitor, 68 uF, 6.3 V, � 20%, B, 55 mohm, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJB686M006R0055?
Additional datasheets, footprints and schematics for TCJB686M006R0055 are listed on our Part Details page. You can also find images and similar parts to TCJB686M006R0055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJB686M006R0055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB686M006R0055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJB686M006R0055 fall under?
The TCJB686M006R0055 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJB686M006R0055 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB686M006R0055 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJB686M006R0055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJB686M006R0055 have stock available?
Authorised distributors including Avnet America, Future Electronics, RS, Newark Electronics and RS Americas have stock available or on a lead time for TCJB686M006R0055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJB686M006R0055 often in real-time on the comparison pages.
What if I can't find stock of TCJB686M006R0055?
You can fill out our help required form which you can use to request a quote for TCJB686M006R0055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.