Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
7,470
in stock
|
Buy Now | |
element14
from US$0.30
|
7,470
in stock
|
Buy Now | |
Farnell
from US$0.29
|
7,470
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.07ohm |
Operating Temperature Min | -55°C |
Cap, 47Îœf, 6.3V, 20%, 1210, Smd | Newark Electronics |
CAPACITOR, 47uF 6.3V B CASE | element14 |
CAP, 47µF, 6.3V, 20%, 1210, SMD | Farnell |
Capacitor 1210 47uF 20% 6.3Vdc 70 mOhms | RS |
TCJ Series 47 uF â–’20% 6.3 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 47 uF, 6.3 V, ± 20%, B, 70 mohm, 1210 [3528-21 Metric] | Avnet America |
47UF 6.3V 20% B LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 47 uF, 6.3 V, � 20%, B, 70 mohm, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJB476M006R0070?
Additional datasheets, footprints and schematics for TCJB476M006R0070 are listed on our Part Details page. You can also find images and similar parts to TCJB476M006R0070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJB476M006R0070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB476M006R0070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJB476M006R0070 fall under?
The TCJB476M006R0070 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJB476M006R0070 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB476M006R0070 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJB476M006R0070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJB476M006R0070 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for TCJB476M006R0070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJB476M006R0070 often in real-time on the comparison pages.
What if I can't find stock of TCJB476M006R0070?
You can fill out our help required form which you can use to request a quote for TCJB476M006R0070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.