Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
1,110
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
1,110
in stock
|
Buy Now | |
element14
from US$0.35
|
1,110
in stock
|
Buy Now | |
Avnet America
-
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 4V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.07ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 4V |
TCJ Series 100 uF ▒20 % 4 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Cap, 100Μf, 4V, 20%, 1210, Smd | Newark Electronics |
CAPACITOR, 100uF 4V B CASE | element14 |
CAP, 100µF, 4V, 20%, 1210, SMD | Farnell |
Tantalum Polymer Capacitor, 100 uF, 4 V, ± 20%, B, 70 mohm, 1210 [3528-21 Metric] | Avnet America |
100UF 4V 20% B LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 100 uF, 4 V, � 20%, B, 70 mohm, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJB107M004R0070?
Additional datasheets, footprints and schematics for TCJB107M004R0070 are listed on our Part Details page. You can also find images and similar parts to TCJB107M004R0070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJB107M004R0070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB107M004R0070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJB107M004R0070 fall under?
The TCJB107M004R0070 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJB107M004R0070 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB107M004R0070 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJB107M004R0070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJB107M004R0070 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TCJB107M004R0070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJB107M004R0070 often in real-time on the comparison pages.
What if I can't find stock of TCJB107M004R0070?
You can fill out our help required form which you can use to request a quote for TCJB107M004R0070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.