TCJA476M004R0200 AVX Corporation Parts by KYOCERA AVX

CAPACITOR TANT 47UF 4V 0.2 OHM 0.2 1206

Status: Unknown
Series: TCJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Conductive Polymer Solid Electrolytic Chip Capacitors

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.30
4,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
4,000
in stock
Buy Now
Logo for element14
element14
from US$0.24
4,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.29
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.29
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 4V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code A
ESR 0.2ohm
Operating Temperature Min -55°C
Capacitor Terminals SMD

Alternative Descriptions

Capacitor Tant, 47Uf, 4V, 0.2 Ohm, 0.2, 1206 | Newark Electronics
CAPACITOR TANT, 47UF, 4V, 0.2 OHM, 0.2, 1206 | element14
TCJ Series 47 uF â–’20 % 4 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics
Tantalum Polymer Capacitor, 47 uF, 4 V, ± 20%, A, 200 mohm, 1206 [3216-18 Metric] | Avnet America
Tantalum Polymer Capacitor, 47 uF, 4 V, � 20%, A, 200 mohm, 1206 [3216-18 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJA476M004R0200?

Additional datasheets, footprints and schematics for TCJA476M004R0200 are listed on our Part Details page. You can also find images and similar parts to TCJA476M004R0200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJA476M004R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJA476M004R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJA476M004R0200 fall under?

The TCJA476M004R0200 is listed under AVX Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to TCJA476M004R0200 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJA476M004R0200 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJA476M004R0200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCJA476M004R0200 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TCJA476M004R0200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJA476M004R0200 often in real-time on the comparison pages.

What if I can't find stock of TCJA476M004R0200?

You can fill out our help required form which you can use to request a quote for TCJA476M004R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay