Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
1,576
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
21,700
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
21,700
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
4,000
in stock
|
Buy Now | |
element14
from US$0.24
|
2,460
in stock
|
Buy Now | |
Farnell
from US$0.23
|
2,460
in stock
|
Buy Now | |
Avnet Abacus
-
|
22,000
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | A |
ESR | 0.2ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor, 10Uf, 16V, 0.2 Ohm, 0.2, 1206, Full Reel | Newark Electronics |
Tantalum Polymer Capacitor, 10 uF, 16 V, ± 20%, A, 200 mohm, 1206 [3216-18 Metric] | Avnet America |
10UF 16V 20% A LOW ESR | TTI Europe |
CAP, 10µF, 16V, 20%, 1206, SMD | element14 |
Capacitor 1206 10uF 20% 16Vdc 200 mOhms | RS |
Tantalum Polymer Capacitor, 10 uF, 16 V, � 20%, A, 200 mohm, 1206 [3216-18 Metric] | Avnet Abacus |
TC 10uF 16V 20% Case A 200mOhm | Rutronik |
TCJ Series 10 uF ▒20 % 16 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a TCJA106M016R0200?
Additional datasheets, footprints and schematics for TCJA106M016R0200 are listed on our Part Details page. You can also find images and similar parts to TCJA106M016R0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJA106M016R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJA106M016R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJA106M016R0200 fall under?
The TCJA106M016R0200 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJA106M016R0200 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJA106M016R0200 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJA106M016R0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJA106M016R0200 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, element14 and Farnell have stock available or on a lead time for TCJA106M016R0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJA106M016R0200 often in real-time on the comparison pages.
What if I can't find stock of TCJA106M016R0200?
You can fill out our help required form which you can use to request a quote for TCJA106M016R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.