Status: | Unknown |
---|---|
Series: | PolySwitch TCF250 Series |
RoHS: | Unknown |
Thermistor Mounting | SMD |
---|---|
Product Range | PolySwitch TCF250 Series |
Holding Current | 180mA |
Tripping Current | 650mA |
Voltage Rating | 60VDC |
Operating Temperature Min | -40 C |
Operating Voltage | 60VDC |
Status: | Unknown |
---|---|
Series: | PolySwitch TCF250 Series |
RoHS: | Compliant |
Product Range | PolySwitch TCF250 Series |
---|---|
Voltage Rating | 60VDC |
Holding Current | 180mA |
Tripping Current | 650mA |
Time to Trip | 3.4s |
Current Rating Max | 3A |
RoHS Compliant | Yes |
TCF250 Series 60 V 180 mA Ih Surface Mount PolySwitch Resettable Fuse | Future Electronics |
Resettable Fuse, Ptc, 60Vdc, 180Ma, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a TCF250-180T?
Additional datasheets, footprints and schematics for TCF250-180T are listed on our Part Details page. You can also find images and similar parts to TCF250-180T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCF250-180T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCF250-180T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCF250-180T fall under?
The TCF250-180T is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to TCF250-180T when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCF250-180T you can contact the distributor directly for product support, shipping queries etc.
Is the TCF250-180T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCF250-180T have stock available?
Authorised distributors including Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for TCF250-180T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCF250-180T often in real-time on the comparison pages.
What if I can't find stock of TCF250-180T?
You can fill out our help required form which you can use to request a quote for TCF250-180T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.