Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
No. of Outputs | 7Outputs |
Output Current | 40mA |
Output Voltage | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 14Pins |
Input Voltage Min | 1.65V |
Input Voltage Max | 3.6V |
Switching Frequency | 400kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 6507 |
Data / Control Interface | I2C |
Device Type | LED |
Dimming Control Type | I2C PWM |
Input Voltage | 1.65V to 3.6V |
LED Display Type | Discrete LED |
LED Driver Application | Flashlight Indicator/Backlight |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Led Driver, 7Ch, I2C & Smb, Tssop14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TCA6507PW?
Additional datasheets, footprints and schematics for TCA6507PW are listed on our Part Details page. You can also find images and similar parts to TCA6507PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA6507PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCA6507PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA6507PW fall under?
The TCA6507PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCA6507PW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA6507PW you can contact the distributor directly for product support, shipping queries etc.
Is the TCA6507PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCA6507PW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TCA6507PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA6507PW often in real-time on the comparison pages.
What if I can't find stock of TCA6507PW?
You can fill out our help required form which you can use to request a quote for TCA6507PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.