Status: | Active |
---|---|
Series: | TC7107A |
RoHS: | Compliant |
Prices starting from US$6.12
20ppm/°C Typical |
Drives LED Display Directly |
Guaranteed Zero Reading with Zero Input |
Low Noise for Stable Display |
Auto-Zero Cycle Eliminates Need for Zero Adjustment |
True Polarity Indication for Precision Null Applications |
High Impedance CMOS Differential Inputs: 1012 Ohm |
Differential Reference Inputs Simplify Ratiometric Measurements |
Low Power Operation: 10mW |
Hold | Yes |
---|---|
DMM | No |
Resolution Digits | 3.5 |
Resolution Counts | 2000 |
Temp Range Min | -25 |
Temp Range Max | 85 |
Pins | Packaging | 44 | MQFP |
Temp Range | 0C to +70C |
Packing Media | Tray (96) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4854 |
Shipping Weight (kg) | 3.895833 |
Lead Count | 44 |
Package Type | MQFP |
Package Width or Size | 10x10x2mm |
Soldering Composition | Matte Tin |
3-1/2 Digit A/D, w/ LED Driver | Microchip Technology |
Ic,a/D Converter,single,3 1/2-Digit,cmos,qfp,44Pin Rohs Compliant: Yes |Microchip TC7107ACKW | Newark Electronics |
TC7107 Series 5 V 7-Segment 3-1/2 Digit Analog-to-Digital Converter - MQFP-44 | Future Electronics |
ADC Single Dual Slope 3 1/2Digit LED 44-Pin MQFP Tray | Avnet America |
3-1/2 Digit A/D, w/ LED Driver44 MQFP 10x10x2mm TRAY | Microchip Technology Inc. TC7107ACKW | RS Americas |
Where can I find additional details, specifications and documents for a TC7107ACKW?
Additional datasheets, footprints and schematics for TC7107ACKW are listed on our Part Details page. You can also find images and similar parts to TC7107ACKW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7107ACKW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7107ACKW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7107ACKW fall under?
The TC7107ACKW is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC7107ACKW when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7107ACKW you can contact the distributor directly for product support, shipping queries etc.
Is the TC7107ACKW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7107ACKW have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TC7107ACKW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7107ACKW often in real-time on the comparison pages.
What if I can't find stock of TC7107ACKW?
You can fill out our help required form which you can use to request a quote for TC7107ACKW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.