Status: | Active |
---|---|
Series: | TC7106 |
RoHS: | Compliant |
Prices starting from US$4.03
80ppm/°C Typical |
Drives LCD Display Directly |
Guaranteed Zero Reading with Zero Input |
Low Noise for Stable Display |
Auto-Zero Cycle Eliminates Need for Zero Adjustment |
True Polarity Indication for Precision Null Applications |
High Impedance CMOS Differential Inputs: 1012 Ohm |
Differential Reference Inputs Simplify Ratiometric Measurements |
Low Power Operation: 10mW |
Hold | No |
---|---|
DMM | Yes |
Resolution Digits | 3.5 |
Resolution Counts | 2000 |
Temp Range Min | -25 |
Temp Range Max | 85 |
Pins | Packaging | 44 | MQFP |
Temp Range | 0C to +70C |
Packing Media | Tray (96) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4854 |
Shipping Weight (kg) | 3.895833 |
Lead Count | 44 |
Package Type | MQFP |
Package Width or Size | 10x10x2mm |
Soldering Composition | Matte Tin |
3-1/2 Digit A/D, w/ LCD Driver | Microchip Technology |
TC7106 Series 9 V 7-Segment 3-1/2 Digit Analog-to-Digital Converter - MQFP-44 | Future Electronics |
Ic,a/D Converter,single,3 1/2-Digit,cmos,qfp,44Pin Rohs Compliant: Yes |Microchip TC7106CKW | Newark Electronics |
ADC Single Dual Slope 3 1/2Digit LCD 44-Pin MQFP Tray | Avnet America |
3-1/2 Digit A/D, w/ LCD Driver | Microchip Technology Inc. TC7106CKW | RS Americas |
Where can I find additional details, specifications and documents for a TC7106CKW?
Additional datasheets, footprints and schematics for TC7106CKW are listed on our Part Details page. You can also find images and similar parts to TC7106CKW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7106CKW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7106CKW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7106CKW fall under?
The TC7106CKW is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC7106CKW when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7106CKW you can contact the distributor directly for product support, shipping queries etc.
Is the TC7106CKW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7106CKW have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TC7106CKW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7106CKW often in real-time on the comparison pages.
What if I can't find stock of TC7106CKW?
You can fill out our help required form which you can use to request a quote for TC7106CKW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.