Status: | Active |
---|---|
Series: | TC650 |
RoHS: | Compliant |
Digital Temperature Sensing and Multi-Speed Fan Control |
Built in Over Temperature Alert (Tover) |
Temperature Proportional Fan Speed Control for Acoustic Noise Reduction and Longer Fan Life |
Pulse Width Modulation Output Drive for Cost and Power Savings |
Solid State Temperature Sensing |
±1o C (Typical) Accuracy from 25o C to +70o C |
2.8 - 5.5V Operating Range |
TC651 includes Auto Fan Shutdown |
Low Operating Power: 50µA (Typ) |
Device Description | Fan Manager |
---|---|
Typical Accuracy (°C) | 1 |
Over Temp Alert | True |
SM Bus | False |
Predictive Fan Fault | False |
Max. Supply Current (µA) | 90 |
Max Accuracy @ 25°C (°C) | 3 |
Integrated temp Sensor | True |
Fan Sense | False |
External Temp Input | False |
Auto Shutdown | False |
PWMFreq | Low |
FanSpeedTable | No |
Temp. Range Max. (°C) | +125 |
Temp. Range. Min. (°C) | -40 |
Vcc Range Max. (V) | +5.5 |
Vcc Range Min. (V) | +2.8 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.2156 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Ic,motor Controller,tssop,8Pin Rohs Compliant: Yes |Microchip TC650CGVUATR | Newark Electronics |
Temp Sensor Digital 8-Pin MSOP T/R | Avnet America |
Temp Sensor & Brushless DC Fan Controller / Over Temp Alert | Microchip Technology |
Temp Sensor & Brushless DC Fan Controller / Over Temp Alert | Microchip Technology Inc. TC650CGVUATR | RS Americas |
Where can I find additional details, specifications and documents for a TC650CGVUATR?
Additional datasheets, footprints and schematics for TC650CGVUATR are listed on our Part Details page. You can also find images and similar parts to TC650CGVUATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC650CGVUATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC650CGVUATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC650CGVUATR fall under?
The TC650CGVUATR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC650CGVUATR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC650CGVUATR you can contact the distributor directly for product support, shipping queries etc.
Is the TC650CGVUATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC650CGVUATR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Avnet Silica have stock available or on a lead time for TC650CGVUATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC650CGVUATR often in real-time on the comparison pages.
What if I can't find stock of TC650CGVUATR?
You can fill out our help required form which you can use to request a quote for TC650CGVUATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.