Status: | Active |
---|---|
Series: | TC650 |
RoHS: | Compliant |
Prices starting from US$1.09
Digital Temperature Sensing and Multi-Speed Fan Control |
Built in Over Temperature Alert (Tover) |
Temperature Proportional Fan Speed Control for Acoustic Noise Reduction and Longer Fan Life |
Pulse Width Modulation Output Drive for Cost and Power Savings |
Solid State Temperature Sensing |
±1o C (Typical) Accuracy from 25o C to +70o C |
2.8 - 5.5V Operating Range |
TC651 includes Auto Fan Shutdown |
Low Operating Power: 50µA (Typ) |
Device Description | Fan Manager |
---|---|
Typical Accuracy (°C) | 1 |
Over Temp Alert | True |
SM Bus | False |
Predictive Fan Fault | False |
Max. Supply Current (µA) | 90 |
Max Accuracy @ 25°C (°C) | 3 |
Integrated temp Sensor | True |
Fan Sense | False |
External Temp Input | False |
Auto Shutdown | False |
PWMFreq | Low |
FanSpeedTable | No |
Temp. Range Max. (°C) | +125 |
Temp. Range. Min. (°C) | -40 |
Vcc Range Max. (V) | +5.5 |
Vcc Range Min. (V) | +2.8 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Temp Sensor & Brushless DC Fan Controller / Over Temp Alert | Microchip Technology |
Motor Driver, Dc Brushless, 5Ma, Msop-8 | Newark Electronics |
Temp Sensor Digital 8-Pin MSOP Tube | Avnet America |
Temp Sensor&Fan Controller 25C/45C MSOP8 | Microchip Technology Inc. TC650AEVUA | RS Americas |
IC, TEMP SENSOR, FAN, CTRLR, 8MSOP | element14 |
Where can I find additional details, specifications and documents for a TC650AEVUA?
Additional datasheets, footprints and schematics for TC650AEVUA are listed on our Part Details page. You can also find images and similar parts to TC650AEVUA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC650AEVUA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC650AEVUA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC650AEVUA fall under?
The TC650AEVUA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to TC650AEVUA when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC650AEVUA you can contact the distributor directly for product support, shipping queries etc.
Is the TC650AEVUA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC650AEVUA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TC650AEVUA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC650AEVUA often in real-time on the comparison pages.
What if I can't find stock of TC650AEVUA?
You can fill out our help required form which you can use to request a quote for TC650AEVUA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.