Status: | Active |
---|---|
Series: | TC648 |
RoHS: | Compliant |
Temperature Proportional |
Fan Speed for Acoustic Control and Longer Fan Life |
Efficient PWM Fan Drive |
3.0V to 5.5V Supply Range |
Fan Voltage Independent of TC648 Supply Voltage - Supports Any Fan Voltage! |
Over-Temperature Fault Detection |
Automatic Shutdown Mode for "Green" Systems |
Supports Low Cost NTC/PTC Thermistors |
Device Description | Fan Manager |
---|---|
Typical Accuracy (°C) | Depends on external thermistor |
Over Temp Alert | True |
SM Bus | False |
Predictive Fan Fault | False |
Max. Supply Current (µA) | 1000 |
Max Accuracy @ 25°C (°C) | Depends on external thermistor |
Integrated temp Sensor | False |
Fan Sense | False |
External Temp Input | True |
Auto Shutdown | True |
PWMFreq | Low |
FanSpeedTable | No |
Temp. Range Max. (°C) | +85 |
Temp. Range. Min. (°C) | -40 |
Vcc Range Max. (V) | +5.5 |
Vcc Range Min. (V) | +3.0 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
TC648 Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.2156 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
PWM FAN SPEED CONTROLLER WITH FANSENSE | Microchip Technology |
Pwm Fan Speed Controller With Auto-Shutdown And Over-Temper, Rohs Compliant: Yes |Microchip TC648EUA713 | Newark Electronics |
PWM Fan Motor Speed Controller 8-Pin MSOP T/R | Avnet America |
PWM Fan Speed Controller with Auto-Shutdown and Over-Temperature Alert | Microchip Technology Inc. TC648EUA713 | RS Americas |
Where can I find additional details, specifications and documents for a TC648EUA713?
Additional datasheets, footprints and schematics for TC648EUA713 are listed on our Part Details page. You can also find images and similar parts to TC648EUA713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC648EUA713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC648EUA713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC648EUA713 fall under?
The TC648EUA713 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC648EUA713 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC648EUA713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC648EUA713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC648EUA713 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for TC648EUA713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC648EUA713 often in real-time on the comparison pages.
What if I can't find stock of TC648EUA713?
You can fill out our help required form which you can use to request a quote for TC648EUA713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.