Status: | Active |
---|---|
Series: | TC622 |
RoHS: | Compliant |
Prices starting from US$1.26
Temperature Set Point |
Easily Programs with a Single External Resistor |
Operates with 2.7V Power Supply (TC624) |
TO-220 Package for Direct Mounting to Heatsink (TC622xAT) or Standard |
8-Pin PDIP and SOIC |
Pins | Packaging | 8 | SOIC |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
TC622/24 Datasheet |
Application Notes |
---|
AN929 - Temperature Measurement Circuits for Embedded Applications |
AN679 - Temperature Sensing Technologies |
Brochures |
---|
Analog & Interface Guide (Volume 2) |
Quick Guide to Microchip Development Tools |
Temperature Sensor Design Guide |
Analog and Interface Product Selector Guide |
Supporting Collateral |
---|
ADN011 - Flexible Integrated Temp Sensors Lower System Costs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Prog Solid-State Temp Sensor | Microchip Technology |
Ic,temperature Sensor,sop,8Pin,plastic Rohs Compliant: Yes |Microchip TC622EOA | Newark Electronics |
TC622 Series 18 V Low Cost Single Trip Point Temperature Sensor - SOIC-8 | Future Electronics |
Temp Sensor Analog 8-Pin SOIC N Tube | Avnet America |
Prog Solid-State Temp Sensor | Microchip Technology Inc. TC622EOA | RS Americas |
Where can I find additional details, specifications and documents for a TC622EOA?
Additional datasheets, footprints and schematics for TC622EOA are listed on our Part Details page. You can also find images and similar parts to TC622EOA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC622EOA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC622EOA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC622EOA fall under?
The TC622EOA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC622EOA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC622EOA you can contact the distributor directly for product support, shipping queries etc.
Is the TC622EOA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC622EOA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TC622EOA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC622EOA often in real-time on the comparison pages.
What if I can't find stock of TC622EOA?
You can fill out our help required form which you can use to request a quote for TC622EOA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.