Status: | Active |
---|---|
Series: | TC500 |
RoHS: | Compliant |
Precision (up to 16 Bits) A/D Converter Front End |
3-Pin Control Interface to Microprocessor |
Flexible: Ability to Trade-Off Conversion Speed for Resolution |
Automatic Input Voltage Polarity Detection |
Low Power Dissipation: 10mW |
Wide Analog Input Range: ±4.2V |
Directly Accepts Bipolar and Differential Input Signals |
Temp Range Max | 70 |
---|---|
Pins | Packaging | 16 | SOIC |
Temp Range | 0C to +70C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
Precision Analog Front Ends with Dual Slope ADC |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.438 |
Shipping Weight (kg) | 0.8 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .300In |
Soldering Composition | Matte Tin |
Ic,converter, Other/Special/Miscellaneous,cmos,sop,16Pin Rohs Compliant: Yes |Microchip TC500COE713 | Newark Electronics |
TC500 Series 7.5V 16-Bit Precision Analog Front Ends with Dual Slope ADC-SOIC-16 | Future Electronics |
AFE General Purpose 1ADC 16-Bit ±5V 16-Pin SOIC W T/R | Avnet America |
16 Bit Analog Processor | Microchip Technology |
IC ANALOG FRONT END 16BIT 16SOIC | Microchip Technology Inc. TC500COE713 | RS Americas |
AFE General Purpose 1ADC 16-Bit �5V 16-Pin SOIC W T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TC500COE713?
Additional datasheets, footprints and schematics for TC500COE713 are listed on our Part Details page. You can also find images and similar parts to TC500COE713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC500COE713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC500COE713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC500COE713 fall under?
The TC500COE713 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC500COE713 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC500COE713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC500COE713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC500COE713 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for TC500COE713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC500COE713 often in real-time on the comparison pages.
What if I can't find stock of TC500COE713?
You can fill out our help required form which you can use to request a quote for TC500COE713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.