Status: | Active |
---|---|
Series: | TC1232 |
RoHS: | Compliant |
Precision Voltage Monitor: Adjustable +4.5V or +4.75V |
Reset Pulse Width: 250 msec minimum |
No External Components |
Adjustable Watchdog Timer: 150msec, 600msec or 1.2sec |
Operating Voltage 4.0V to 5.5V |
Debounced Manual Reset Input for External Override |
Product Type | Supervisor |
---|---|
Watchdog Timer | Yes |
Manual Reset | Yes |
Power Fail | No |
Operating Temp. Range (°C) | -40 to 85 |
Vcc Range (V) | 4.5 - 5.5 |
Nominal Reset Voltage (V) | 4.5, 4.75 |
Reset Type | Active Low/High or High/Low |
Output | Dual Output Open-Drain and/or Push-Pull |
Typical Reset Pulse Width (ms) | 610 |
Typical Supply Current (µA) | 50 |
Pins | Packaging | 16 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.438 |
Shipping Weight (kg) | 0.8 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .300In |
Soldering Composition | Matte Tin |
Ic,power Supply Supervisor,sop,16Pin,plastic Rohs Compliant: Yes |Microchip TC1232EOE713 | Newark Electronics |
TC1232 Series 4.37 V 250 ms Fully Integrated Processor Supervisor - SOIC-16 | Future Electronics |
Processor Supervisor 4.62V/4.37V 4.5V to 4.75V 16-Pin SOIC W T/R | Avnet America |
Microprocessor Monitor | Microchip Technology |
IC MPU MONITOR 4.5V 16-SOIC | Microchip Technology Inc. TC1232EOE713 | RS Americas |
Where can I find additional details, specifications and documents for a TC1232EOE713?
Additional datasheets, footprints and schematics for TC1232EOE713 are listed on our Part Details page. You can also find images and similar parts to TC1232EOE713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1232EOE713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1232EOE713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1232EOE713 fall under?
The TC1232EOE713 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC1232EOE713 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1232EOE713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC1232EOE713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1232EOE713 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for TC1232EOE713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1232EOE713 often in real-time on the comparison pages.
What if I can't find stock of TC1232EOE713?
You can fill out our help required form which you can use to request a quote for TC1232EOE713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.