TAP476K016SRW Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 47UF 16V 1.3 OHM

Status: Unknown
Series: TAP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

SOLID TANTALUM RESIN DIPPED CAPACITORS TAP is a professional grade device manufactured with a flame retardant coating and featuring low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +125°C (see page 171 for voltage derating above 85°C) and is available loose or taped and reeled for auto insertion. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any application.

Where to Buy

Prices starting from US$1.01

Distributor Stock
Logo for Newark
Newark
from US$1.01
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.29
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.42
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 16V
Product Range TAP Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Packaging Cut Tape
Lead Spacing 2.5mm
ESR 1.3ohm

Alternative Descriptions

Capacitor Tant, 47Uf, 16V, 1.3 Ohm, 0.1, Rad, Full Reel | Newark Electronics
TAP Series 47uF ▒10 % 16V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics
Tantalum Capacitor, 47 uF, 16 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Leaded MnO2,47 uF,16 V | AVX TAP476K016SRW | RS Americas
Tantalum Capacitor, 47 uF, 16 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP476K016SRW?

Additional datasheets, footprints and schematics for TAP476K016SRW are listed on our Part Details page. You can also find images and similar parts to TAP476K016SRW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP476K016SRW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP476K016SRW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP476K016SRW fall under?

The TAP476K016SRW is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP476K016SRW when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP476K016SRW you can contact the distributor directly for product support, shipping queries etc.

Is the TAP476K016SRW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAP476K016SRW have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAP476K016SRW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP476K016SRW often in real-time on the comparison pages.

What if I can't find stock of TAP476K016SRW?

You can fill out our help required form which you can use to request a quote for TAP476K016SRW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay