Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
31
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
471
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
164
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
31
in stock
|
Buy Now | |
element14
from US$0.60
|
31
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.7ohm |
SVHC | No SVHC (27-Jun-2018) |
Capacitor: tantalum | Transfer Multisort Elektronik |
Capacitor, Tantalum, 47 uF, 10 V @ 85 C, 13 V @ 85 C, +/- 10, G, Radial Leaded | AVX TAP476K010SCS | RS Americas |
Cap, 47Μf, 10V, 10% Rohs Compliant: Yes |Kyocera Avx TAP476K010SCS | Newark Electronics |
CAP, 47µF, 10V, 10% | element14 |
TAP Series 47 uF ▒10 % 10 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 47 uF, 10 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Tantalum Capacitor, 47 uF, 10 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP476K010SCS?
Additional datasheets, footprints and schematics for TAP476K010SCS are listed on our Part Details page. You can also find images and similar parts to TAP476K010SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP476K010SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP476K010SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP476K010SCS fall under?
The TAP476K010SCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP476K010SCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP476K010SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP476K010SCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP476K010SCS have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAP476K010SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP476K010SCS often in real-time on the comparison pages.
What if I can't find stock of TAP476K010SCS?
You can fill out our help required form which you can use to request a quote for TAP476K010SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.