Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
No stock
|
Buy Now | |
Future Electronics
from US$0.45
|
879
in stock
|
Buy Now | |
RS Americas
from US$0.85
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
element14
from US$0.90
|
-
|
Buy Now | |
Farnell
from US$0.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 50V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.5ohm |
SVHC | No SVHC (27-Jun-2018) |
TAP Series 4.7 uF ▒10 % 50V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Capacitor, Tantalum, 4.7 uF, 50 V @ 85 C, 65 V @ 85 C, +/- 10, G, Radial Leaded | AVX TAP475K050SCS | RS Americas |
Capacitor 4.7uF 50V 10% Wire Form S Bulk | RS |
Cap, 4.7Μf, 50V, 10% | Newark Electronics |
Tantalum Capacitor, 4.7 uF, 50 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
CAP, 4.7µF, 50V, 10% | element14 |
Tantalum Capacitor, 4.7 uF, 50 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP475K050SCS?
Additional datasheets, footprints and schematics for TAP475K050SCS are listed on our Part Details page. You can also find images and similar parts to TAP475K050SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP475K050SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP475K050SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP475K050SCS fall under?
The TAP475K050SCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP475K050SCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP475K050SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP475K050SCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP475K050SCS have stock available?
Authorised distributors including Future Electronics, RS Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for TAP475K050SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP475K050SCS often in real-time on the comparison pages.
What if I can't find stock of TAP475K050SCS?
You can fill out our help required form which you can use to request a quote for TAP475K050SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.