Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
No stock
|
Buy Now | |
element14
from US$1.54
|
479
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
477
in stock
|
Buy Now | |
Farnell
from US$1.54
|
477
in stock
|
Buy Now | |
Jameco Electronics
from US$0.69
|
368
in stock
|
Buy Now | |
RS Americas
from US$1.57
|
263
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.00
|
36
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 35V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.3ohm |
SVHC | No SVHC (27-Jun-2018) |
CAP, 22µF, 35V, 10% | element14 |
Cap, 22Μf, 35V, 10% Rohs Compliant: Yes |Kyocera Avx TAP226K035SCS | Newark Electronics |
Capacitor, Tantalum, 22 uF, 35 V @ 85 C, 46 V @ 85 C, +/- 10, K, Radial Leaded | AVX TAP226K035SCS | RS Americas |
Capacitor: tantalum | Transfer Multisort Elektronik |
Capacitor | Amar Radio Corporation |
Capacitor, Tantalum | RS |
TAP Series 22uF ▒10% 35 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 22 uF, 35 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a TAP226K035SCS?
Additional datasheets, footprints and schematics for TAP226K035SCS are listed on our Part Details page. You can also find images and similar parts to TAP226K035SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP226K035SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP226K035SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP226K035SCS fall under?
The TAP226K035SCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP226K035SCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP226K035SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP226K035SCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP226K035SCS have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Jameco Electronics and RS Americas have stock available or on a lead time for TAP226K035SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP226K035SCS often in real-time on the comparison pages.
What if I can't find stock of TAP226K035SCS?
You can fill out our help required form which you can use to request a quote for TAP226K035SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.