TAP226K035CCSY Capacitors by KYOCERA AVX

CAP 22µF 35V 10%

Status: Unknown
Series: TAP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.31

Distributor Stock
Logo for Farnell
Farnell
from US$4.31
No stock
Buy Now
Logo for element14
element14
from US$6.81
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 35V
Product Range TAP Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 85°C
ESR 1.3ohm
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

CAP, 22µF, 35V, 10% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP226K035CCSY?

Additional datasheets, footprints and schematics for TAP226K035CCSY are listed on our Part Details page. You can also find images and similar parts to TAP226K035CCSY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP226K035CCSY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP226K035CCSY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP226K035CCSY fall under?

The TAP226K035CCSY is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP226K035CCSY when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP226K035CCSY you can contact the distributor directly for product support, shipping queries etc.

Is the TAP226K035CCSY RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAP226K035CCSY have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for TAP226K035CCSY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP226K035CCSY often in real-time on the comparison pages.

What if I can't find stock of TAP226K035CCSY?

You can fill out our help required form which you can use to request a quote for TAP226K035CCSY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay