Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
750
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
1,514
in stock
|
Buy Now | |
element14
from US$0.35
|
1,514
in stock
|
Buy Now | |
Farnell
from US$0.39
|
1,514
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
498
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
425
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 16V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
TAP Series 2.2 uF â–’10% 16 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 2.2Uf, 16V, 8 Ohm, 0.1, Radial | Newark Electronics |
Capacitor 2.2uF 16V 10% Wire Form S Bulk | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
Capacitor, Tantalum, 2.2 uF, 16 V @ 85 C, 20 V @ 85 C, +/- 10, A mA, 6% (Max.) | AVX TAP225K016SCS | RS Americas |
Capacitor | Amar Radio Corporation |
Tantalum Capacitor, 2.2 uF, 16 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
2.2UF 16V 10% 2.5MM LS | TTI Europe |
Tantalum Capacitor, 2.2 uF, 16 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP225K016SCS?
Additional datasheets, footprints and schematics for TAP225K016SCS are listed on our Part Details page. You can also find images and similar parts to TAP225K016SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP225K016SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP225K016SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP225K016SCS fall under?
The TAP225K016SCS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP225K016SCS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP225K016SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP225K016SCS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP225K016SCS have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TAP225K016SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP225K016SCS often in real-time on the comparison pages.
What if I can't find stock of TAP225K016SCS?
You can fill out our help required form which you can use to request a quote for TAP225K016SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.