Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 35V |
Product Range | TAP Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 6.35mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
SVHC | No SVHC (27-Jun-2018) |
Cap, 10Μf, 35V, 20% | Newark Electronics |
CAP, 10µF, 35V, 20% | element14 |
Tantalum Capacitor, 10 uF, 35 V, ± 20%, 6.35 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Leaded MnO2,10 uF,35 V | AVX TAP106M035HSB | RS Americas |
Where can I find additional details, specifications and documents for a TAP106M035HSB?
Additional datasheets, footprints and schematics for TAP106M035HSB are listed on our Part Details page. You can also find images and similar parts to TAP106M035HSB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP106M035HSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP106M035HSB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP106M035HSB fall under?
The TAP106M035HSB is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP106M035HSB when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP106M035HSB you can contact the distributor directly for product support, shipping queries etc.
Is the TAP106M035HSB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP106M035HSB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for TAP106M035HSB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP106M035HSB often in real-time on the comparison pages.
What if I can't find stock of TAP106M035HSB?
You can fill out our help required form which you can use to request a quote for TAP106M035HSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.