TAP105K035CCSY Capacitors by KYOCERA AVX

CAP 1µF 35V 10%

Status: Unknown
Series: TAP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.09

Distributor Stock
Logo for Farnell
Farnell
from US$1.14
No stock
Buy Now
Logo for element14
element14
from US$1.09
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 35V
Product Range TAP Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 85°C
ESR 8ohm
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

CAP, 1µF, 35V, 10% | element14
Tantalum Capacitor, Resin Dipped, Tap Series, 1 F, 10%, 35 V, Radial Leaded, 5 Mm Rohs Compliant: Yes |Kyocera Avx TAP105K035CCSY | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP105K035CCSY?

Additional datasheets, footprints and schematics for TAP105K035CCSY are listed on our Part Details page. You can also find images and similar parts to TAP105K035CCSY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP105K035CCSY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP105K035CCSY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP105K035CCSY fall under?

The TAP105K035CCSY is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP105K035CCSY when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP105K035CCSY you can contact the distributor directly for product support, shipping queries etc.

Is the TAP105K035CCSY RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAP105K035CCSY have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TAP105K035CCSY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP105K035CCSY often in real-time on the comparison pages.

What if I can't find stock of TAP105K035CCSY?

You can fill out our help required form which you can use to request a quote for TAP105K035CCSY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay