Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | Y |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Lead Spacing | 4.4mm |
Leakage Current | 2.3µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor Tant, 6.8Uf, 35V, 2917 10% | Newark Electronics |
Surface Mount Tantalum Capacitor, 6.8 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America |
Conventional MnO2,6.8 uF,35 V | AVX TAJY685K035RNJ | RS Americas |
CAP, 6.8µF, 35V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 6.8 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJY685K035RNJ?
Additional datasheets, footprints and schematics for TAJY685K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJY685K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJY685K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJY685K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJY685K035RNJ fall under?
The TAJY685K035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJY685K035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJY685K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJY685K035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJY685K035RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TAJY685K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJY685K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJY685K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJY685K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.