Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
1,475
in stock
|
Buy Now | |
Future Electronics
from US$0.53
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
990
in stock
|
Buy Now | |
Farnell
from US$0.81
|
150
in stock
|
Buy Now | |
element14
from US$0.81
|
140
in stock
|
Buy Now | |
Rutronik
from US$0.72
|
-
|
Buy Now | |
Newark Electronics
from US$0.77
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$1.51
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 ^7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
TAJ smt tant capacitor,case X,220uF,10V | RS |
TAJ Series 220 uF â–’10 % 10 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
CAP, 220µF, 10V, 10%, 2917, SMD | Farnell |
CAPACITOR, 220uF 10V Y CASE | element14 |
TC 220uF 10V 10% Case Y low p. | Rutronik |
Cap 220Uf 10Vdc 10% 7.3 X 4.3 X 2Mm Smd 7343-20 1% Rohs Compliant: Yes |Kyocera Avx TAJY227K010RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 220 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America |
220uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 10 V dc +/-10%, TAJ Series | AVX TAJY227K010RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 220 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJY227K010RNJ?
Additional datasheets, footprints and schematics for TAJY227K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJY227K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJY227K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJY227K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJY227K010RNJ fall under?
The TAJY227K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJY227K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJY227K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJY227K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJY227K010RNJ have stock available?
Authorised distributors including RS, Future Electronics, Chip One Stop, Farnell and element14 have stock available or on a lead time for TAJY227K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJY227K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJY227K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJY227K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.