Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
2,275
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
320
in stock
|
Buy Now | |
element14
from US$0.67
|
320
in stock
|
Buy Now | |
Farnell
from US$0.65
|
320
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
TTI Europe
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2312 ^6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
TAJ smt tant capacitor,case Y,10uF,25V | RS |
TAJ Series 10 uF â–’10 % 25 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 25 V, 2312 [6032 Metric], W Rohs Compliant: Yes |Kyocera Avx TAJW106K025RNJ | Newark Electronics |
CAPACITOR, 10uF 25V W CASE | element14 |
CAP, 10µF, 25V, 10%, 2312, SMD | Farnell |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, ± 10%, -55 °C, 125 °C, 2312 [6032-15 Metric] | Avnet America |
10uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 25 V dc +/-10%, TAJ Series | AVX TAJW106K025RNJ | RS Americas |
10UF 25V 10% W 2312 | TTI Europe |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, � 10%, -55 �C, 125 �C, 2312 [6032-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJW106K025RNJ?
Additional datasheets, footprints and schematics for TAJW106K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJW106K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJW106K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJW106K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJW106K025RNJ fall under?
The TAJW106K025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJW106K025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJW106K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJW106K025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJW106K025RNJ have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAJW106K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJW106K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJW106K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJW106K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.